EN
  • EN
  • DE

FDA2-17238NBHT4F

Part No FDA2-17238NBHT4F
Manufacturer Qualtek
Catalog AC Fans
Description FAN AXIAL 172X38.5MM 115VAC TERM  /  Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Qualtek
Series HPLC, FDA2-17238
Package Bulk
Voltage - Rated 115VAC
Dimension Rectangular/Rounded - 172mm L x 151mm H
Width 38.50mm
Air Flow 240.0 CFM (6.72m³/min)
Static Pressure 0.571 in H2O (142.2 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 59.0dB(A)
Power (Watts) 25.00W
RPM 3100 RPM
Termination 2 Terminals
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, cURus, TUV
Weight 1.8 lbs (816.5 g)
Current Rating (Amps) 0.210A
Material - Frame Aluminum
Material - Blade Steel
Lifetime @ Temp. 50000 Hrs @ 25°C
Base Product Number FDA2-17238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names Q856,FDA2-17238NBHT4F-ND
Standard Package 12
Win Source Part Number 962037-FDA2-17238NBHT4F
Ultra Librarian 3D Model Ultra Librarian FDA2-17238NBHT4F CAD Model

Description

The Qualtek HPLC FDA2-17238 series AC fan has a rated voltage of 115VAC and a power rating of 25.00W.

  • Rated Voltage: 115VAC
  • Power Rating: 25.00W
  • Lifetime: 50000 hours @ 25°C
  • Weight: 1.8 lbs (816.5 g)
  • Shape: Rectangular/Rounded (172mm L x 151mm H)
  • Frame Material: Aluminum
  • Blade Material: Steel
  • Bearing Type: Ball
  • Fan Type: Tubeaxial
  • Noise Level: 59.0dB(A)
  • RPM: 3100
  • Air Flow: 240.0 CFM (6.72m³/min)
  • Static Pressure: 0.571 in H2O (142.2 Pa)
  • REACH: Unaffected
  • HTSUS: 8414.59.6590

You May Also Be Interested in

ebm-papst
FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
ebm-papst
FAN AXIAL
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
ebm-papst
FAN BLWR CENT 171X215MM 400VAC / Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
AC AXIAL FAN
Need more? Email Us
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess