EN
  • EN
  • DE

R2E225-BD92-58

Part No R2E225-BD92-58
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series R2E225
Package Bulk
Voltage - Rated 230VAC
Dimension Round - 225mm Dia
Width 107.0mm
Bearing Type Ball
Fan Type Motorized Impellers
Features Capacitor, Thermal Overload Protector (TOP)
Power (Watts) 175W
RPM 2950 RPM
Termination 4 Wire Leads with Splice Terminals
Ingress Protection IP54 - Dust Protected, Water Resistant
Temperature Range - Operating -13 ~ 131°F (-25 ~ 55°C)
Approval Agency CSA, UL
Current Rating (Amps) 0.780A
Material - Blade Polyamide (PA), Nylon
Base Product Number R2E225
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6560
Standard Package 1
Win Source Part Number 1184467-R2E225-BD92-58
Ultra Librarian 3D Model Ultra Librarian R2E225-BD92-58 CAD Model

Description

The R2E225-BD92-58 is an AC fan from ebm-papst Inc.

  • Type: Motorized Impeller
  • Voltage Rating: 230VAC
  • Power Rating: 175W
  • Package: Bulk
  • Ingress Protection: IP54 - Dust Protected, Water Resistant
  • Current Rating: 0.780A
  • Dimension: Round - 225mm Dia
  • Operating Temperature Range: -13 ~ 131°F (-25 ~ 55°C)
  • ECCN: EAR99
  • Base Product Number: R2E225
  • Approval Agency: CSA, UL

You May Also Be Interested in

ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
Orion Fans
FAN AXIAL 180X65MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Need more? Email Us
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 220/240VAC
Lowest to $15.5424
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
ebm-papst
FAN AXIAL 80X38MM 230VAC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess