EN
  • EN
  • DE

8550N

Part No 8550N
Manufacturer ebm-papst
Catalog AC Fans
Description FAN AXIAL 80X38MM 230VAC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst Inc.
Series 8000N
Package Bulk
Product Status Last Time Buy
Voltage - Rated 230VAC
Size / Dimension Square - 80mm L x 80mm H
Width 38.00mm
Air Flow 29.4 CFM (0.823m³/min)
Static Pressure -
Bearing Type Sintec
Fan Type Tubeaxial
Features -
Noise 30.0dB(A)
Power (Watts) 12.00W
RPM 2700 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 1.1 lbs (499.0 g)
Current Rating (Amps) -
Voltage Range -
Material - Frame Metal
Material - Blade Metal
Lifetime @ Temp. 52500 Hrs @ 40°C
Base Product Number 8550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368455-8550N
Ultra Librarian 3D Model Ultra Librarian 8550N CAD Model

Description

The 1368455-8550N is an AC fan from ebm-papst Inc.

  • Series: 8000N
  • Shape: Square
  • Dimensions: 80mm L x 80mm H
  • Rated Voltage: 230VAC
  • Power Rating: 12.00W
  • Lifetime: 52500 hours @ 40°C
  • Bearing Type: Sintec
  • Speed: 2700 RPM
  • Air Flow: 29.4 CFM
  • Noise Level: 30.0dB(A)
  • Frame Material: Metal
  • Blade Material: Metal
  • Approvals: CE, CSA, UL, and VDE
  • Suitable for: Various applications requiring efficient cooling and thermal management

You May Also Be Interested in

ebm-papst
FAN AXIAL 225X80MM BALL 230VAC
Need more? Email Us
Orion Fans
FAN AXIAL 127X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Sunon Fans
FAN AXIAL 176X89MM 220/240VAC
Need more? Email Us
ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess