The ADR195G from Analog Devices Inc. is a high-precision voltage reference component, designed to offer a stable and accurate reference voltage for various applications. This product is renowned for its low noise and long-term stability, making it an ideal choice for critical electronic applications where consistent performance is paramount.
Key Features:
- High Accuracy: The ADR195G boasts an impressive initial accuracy, ensuring reliable performance right from the start.
- Low Temperature Coefficient: With a minimal temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for challenging environmental conditions.
- Excellent Long-Term Stability: The design and materials used in the ADR195G contribute to its remarkable long-term stability, reducing the need for frequent recalibration.
- Low Noise: The device features low noise output, which is critical for sensitive analog circuits and precision measurement systems.
- Wide Supply Voltage Range: The ADR195G operates over a broad supply voltage range, providing flexibility in system design and compatibility with various power supplies.
Applications:
The ADR195G is suitable for a multitude of applications, including:
- Data Conversion Systems (ADCs/DACs)
- High-Precision Instrumentation
- Industrial Process Control Systems
- Automotive Electronics
- Battery-Powered Devices
Technical Specifications:
| Parameter |
Value |
| Initial Accuracy |
±0.1% |
| Temperature Coefficient |
10 ppm/°C |
| Output Voltage Noise |
10 µVp-p/V |
| Supply Voltage Range |
4.5 V to 18 V |
For engineers and designers seeking a dependable voltage reference, the ADR195G from Analog Devices Inc. offers a blend of precision, stability, and versatility that is hard to match. Whether it's for high-end industrial equipment or sensitive data acquisition systems, the ADR195G stands out as a component that can be trusted to deliver consistent performance under varying conditions.