EN
  • EN
  • DE

MA2082-HVL.GN

Part No MA2082-HVL.GN
Manufacturer Sunon Fans
Catalog AC Fans
Description FAN AXIAL 80X25MM 220/240VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr Sunon Fans
Series MagLev® MA
Package Bulk
Product Status Active
Voltage - Rated 220 ~ 240VAC
Size / Dimension Square - 80mm L x 80mm H
Width 25.00mm
Air Flow 41.0 CFM (1.15m³/min)
Static Pressure 0.150 in H2O (37.3 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features -
Noise 33.0dB(A)
Power (Watts) 4.60W
RPM 3300 RPM
Termination 2 Wire Leads
Ingress Protection -
Approval Agency CUR, TUV, UL
Weight 0.225 lb (102.06 g)
Current Rating (Amps) 0.225A
Voltage Range -
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade -
Lifetime @ Temp. -
Base Product Number MA2082
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368387-MA2082-HVL.GN
Ultra Librarian 3D Model Ultra Librarian MA2082-HVL.GN CAD Model

Description

The MagLev® MA2082-HVL.GN is an AC fan from Sunon Fans designed for thermal management in electronic devices.

  • Voltage: 220-240VAC
  • Shape: Square
  • Dimensions: 80mm L x 80mm H
  • Current: 0.225A
  • Power Consumption: 4.60W
  • Speed: 3300 RPM
  • Air Flow: 41.0 CFM (1.15m³/min)
  • Static Pressure: 0.150 in H2O (37.3 Pa)
  • Noise Level: 33.0dB(A)
  • Bearing Technology: Vapo-Bearing™
  • Approvals: CUR, TUV, UL
  • Frame Material: Polybutylene Terephthalate (PBT)

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 220/240VAC
Lowest to $15.5424
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 127X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5424 $62.1696
10+ $12.7528 $127.5280
15+ $12.3543 $185.3145
20+ $11.9558 $239.1160
25+ $11.5572 $288.9300
34+ $10.3617 $352.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess