EN
  • EN
  • DE

D2E133-AM31-05

Part No D2E133-AM31-05
Manufacturer ebm-papst
Catalog AC Fans
Description FAN BLWR CENT 171X215MM 400VAC  /  Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series D2E133
Package Bulk
Voltage - Rated 400VAC
Dimension Rectangular/Rounded - 170.5mm L x 180mm H
Width 215.0mm
Static Pressure 0.401 in H2O (100.0 Pa)
Bearing Type Ball
Fan Type Blower, Centrifugal
Power (Watts) 185W
RPM 1850 RPM
Termination 4 Wire Leads
Ingress Protection IP44
Temperature Range - Operating -40 ~ 176°F (-40 ~ 80°C)
Weight 7.7 lbs (3.5 kg)
Current Rating (Amps) 0.470A
Material - Frame Steel
Material - Blade Steel
Base Product Number D2E133
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6560
Other Names 381-2639
Standard Package 10
Win Source Part Number 1131008-D2E133-AM31-05
Ultra Librarian 3D Model Ultra Librarian D2E133-AM31-05 CAD Model

Description

The ebm-papst Inc. D2E133-AM31-05 is a high-quality AC fan suitable for use in electronic circuits.

  • Termination: Four wire leads
  • Ingress Protection: IP44
  • Voltage Rating: 400VAC
  • Power: 185W
  • Dimension: 170.5mm L x 180mm H
  • Weight: 7.7 lbs (3.5 kg)
  • Fan Type: blower, centrifugal
  • Bearing Type: ball

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 240VAC Round - 180mm Dia Ball 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
ebm-papst
FAN AXIAL 225X80MM BALL 230VAC
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
ebm-papst
FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess