EN
  • EN
  • DE

LM5051MAEVAL/NOPB

Part No LM5051MAEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LM5051MA / LM5051 OR Controller Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, ORing Controller / Low Side
Embedded No
Utilized IC / Part LM5051
Supplied Contents Board(s)
Win Source Part Number 779307-LM5051MAEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM5051
Introduction Date April 16, 2013
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM5051MAEVAL/NOPB CAD Model

Description

The LM5051MAEVAL/NOPB is a high-performance evaluation board designed by Texas Instruments to showcase the capabilities of the LM5051 high side OR-ing FET controller. This evaluation module provides an excellent platform for engineers and designers to explore the features and benefits of the LM5051 in a controlled environment.

Key Features

  • High Side OR-ing FET Controller: The LM5051 integrates a charge pump to drive the gate of an external N-channel MOSFET above the supply voltage, ensuring low on-resistance and efficient OR-ing of multiple power sources.
  • Versatile Voltage Range: The device operates over a wide input voltage range, making it suitable for a variety of applications, including telecom and server power systems.
  • Integrated Fault Protection: The LM5051 includes features such as under-voltage lockout, over-voltage lockout, and thermal shutdown to protect the system from abnormal operating conditions.
  • Power Good Indicator: A power good output signal is provided to indicate when the external MOSFET is fully enhanced and the power path is operational.
  • Adjustable Turn-On and Turn-Off Thresholds: Designers can set thresholds to suit specific application requirements, ensuring flexibility and precision in power management.

Applications

The LM5051MAEVAL/NOPB is ideal for applications that require efficient power distribution and redundancy. It is commonly used in:

  • Telecommunications equipment
  • Server and networking power supplies
  • Industrial power systems
  • Redundant power architectures

Design and Layout

The evaluation board is designed with a user-friendly layout, providing easy access to all the critical test points and connectors. It includes a pre-installed LM5051 IC, a high-quality N-channel MOSFET, and all the necessary passive components to facilitate immediate testing and experimentation.

Support and Resources

Texas Instruments provides comprehensive support for the LM5051MAEVAL/NOPB, including detailed datasheets, application notes, and design guides. Users can also access TI's online community and technical support for any additional assistance required during evaluation and design.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess