EN
  • EN
  • DE

127102-HMC856LC5

Part No 127102-HMC856LC5
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Delay Line
Embedded No
Utilized IC / Part HMC856LC5
Primary Attributes Differential Inputs
Supplied Contents Board(s)
Base Product Number HMC856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-127102-HMC856LC5,1127-2424
Standard Package 1
Win Source Part Number 1020114-127102-HMC856LC5
Ultra Librarian 3D Model Ultra Librarian 127102-HMC856LC5 CAD Model

Description

Product Overview: HMC856LC5 - Analog Devices Inc.

The HMC856LC5 is a cutting-edge frequency divider from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to meet the rigorous needs of modern electronic systems that require precise frequency division within their signal processing chains.

Key Features:

  • Frequency Range: The HMC856LC5 operates over a wide frequency range, making it versatile for various applications across different industries.
  • Division Factor: It offers a fixed division factor that ensures accurate and stable frequency division, which is crucial for systems relying on precise timing and synchronization.
  • Package Type: Encased in a compact LC5 package, the HMC856LC5 is designed for space-constrained applications while maintaining high performance and reliability.
  • Low Phase Noise: The device exhibits low phase noise characteristics, which is essential for maintaining signal integrity in high-performance communication systems.
  • Power Consumption: It is optimized for low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is paramount.

Applications:

The versatility of the HMC856LC5 allows it to be utilized in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Microwave radios and Very Small Aperture Terminals (VSAT)
  • Test equipment and instrumentation
  • Defense and aerospace systems
  • High-frequency PLLs and synthesizers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the HMC856LC5 is no exception. It is manufactured to the highest standards to ensure performance and durability in even the most demanding conditions. Clients can trust this product to deliver consistent results and contribute to the longevity and reliability of their systems.

For engineers and designers looking for a frequency divider that combines performance, efficiency, and versatility, the HMC856LC5 from Analog Devices Inc. is an excellent choice that stands out in its category.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess