EN
  • EN
  • DE

R2E180-AT38-10

Part No R2E180-AT38-10
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER  /  Fan Motorized Impellers 240VAC Round - 180mm Dia Ball 3 Wire Leads with Splice Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series R2E180
Package Bulk
Voltage - Rated 240VAC
Dimension Round - 180mm Dia
Width 84.50mm
Bearing Type Ball
Fan Type Motorized Impellers
Features Capacitor
Power (Watts) 85.0W
RPM 2400 RPM
Termination 3 Wire Leads with Splice Terminals
Ingress Protection IP44
Temperature Range - Operating -13 ~ 104°F (-25 ~ 40°C)
Approval Agency CE, EAC
Current Rating (Amps) 0.360A
Voltage Range 220 ~ 240VAC
Material - Blade Polyamide (PA), Nylon
Base Product Number R2E180
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6560
Other Names 381-3506,R2E180-AT38-10-ND
Standard Package 1
Win Source Part Number 1118435-R2E180-AT38-10
Ultra Librarian 3D Model Ultra Librarian R2E180-AT38-10 CAD Model

Description

The R2E180-AT38-10 is a fan and thermal management component with a round dimension of 180mm Dia.

  • Dimension: 180mm Dia
  • Voltage: 220 ~ 240VAC
  • Power: 85.0W
  • Current: 0.360A
  • MSL Level: Not Applicable

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 240VAC Round - 180mm Dia Ball 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN IMPELLER 230VAC 280MM / Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads
Need more? Email Us
Comair Rotron
FAN AXIAL 119X39MM 230VAC MX3B3 / Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 105.0 CFM (2.94m3/min) 2 Terminals
Lowest to $115.5832
Mechatronics Fan Group
Need more? Email Us
ebm-papst
FAN AXIAL 225X80MM BALL 230VAC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess