EN
  • EN
  • DE

D2E097-BE01-65

Part No D2E097-BE01-65
Manufacturer ebm-papst
Catalog AC Fans
Description FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst Inc.
Series D2E097
Package Bulk
Voltage - Rated 230VAC
Size / Dimension Rectangular - 162mm L x 165mm H (97mm Dia)
Width 180.0mm
Air Flow 156.0 CFM (4.37m³/min)
Bearing Type Ball
Fan Type Blower, Centrifugal
Noise 47.0dB(A)
Power (Watts) 54.0W
Termination 2 Wire Leads
Weight 3.3 lbs (1.5 kg)
Material - Frame Steel
Material - Blade Steel
Base Product Number D2E097
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Win Source Part Number 1338014-D2E097-BE01-65
Ultra Librarian 3D Model Ultra Librarian D2E097-BE01-65 CAD Model

Description

The ebm-papst Inc. D2E097 is a blower, centrifugal 2-wire lead AC fan with a rectangular shape.

  • Size: 162mm L x 165mm H (97mm Dia)
  • Width: 180.0mm
  • Fan Type: Blower
  • Material: Steel (frame and blade)
  • Voltage Rating: 230VAC
  • Power: 54.0W
  • Noise Level: 47.0dB(A)
  • Air Flow: 156.0 CFM (4.37m³/min)
  • Packaging: Bulk

You May Also Be Interested in

ebm-papst
FAN BLWR CENT 204X270MM 230VAC
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Lowest to $36.0429
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
Orion Fans
FAN AXIAL 172X50.8MM 115VAC TERM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess