EN
  • EN
  • DE

FMA1-12038WBHW12

Part No FMA1-12038WBHW12
Manufacturer Qualtek
Catalog AC Fans
Description EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Qualtek
Series FMA1-12038
Package Bulk
Voltage - Rated 100 ~ 240VAC
Dimension Square - 120mm L x 120mm H
Width 38.50mm
Air Flow 123.9 CFM (3.47m³/min)
Static Pressure 0.363 in H2O (90.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Electronic Commutation (EC)
Noise 49.3dB(A)
Power (Watts) 9.50W
RPM 3500 RPM
Termination 2 Wire Leads
Ingress Protection IP54 - Dust Protected, Water Resistant
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, cURus
Current Rating (Amps) 0.180A
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number FMA1-12038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names Q1279
Standard Package 40
Win Source Part Number 974198-FMA1-12038WBHW12
Ultra Librarian 3D Model Ultra Librarian FMA1-12038WBHW12 CAD Model

Description

The FMA1-12038WBHW12 is a fan manufactured by Qualtek.

  • Ingress Protection: IP54
  • Voltage Range: 100 ~ 240VAC
  • Power Rating: 9.50W
  • Noise Level: 49.3dB(A)
  • Static Pressure: 0.363 in H2O (90.5 Pa)
  • Operating Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
  • Lifetime: 70000 Hrs @ 40°C
  • Material: Plastic
  • Dimension: 120mm L x 120mm H
  • Commonly Used In: Electronic circuits

You May Also Be Interested in

Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
ebm-papst
AC AXIAL FAN
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
ebm-papst
FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
AC FAN AXIAL 280MM X 80MM
Lowest to $139.9040
ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0429 $72.0858
4+ $29.5737 $118.2948
7+ $28.6495 $200.5465
9+ $27.7253 $249.5277
11+ $26.8011 $294.8121
15+ $24.0286 $360.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
In Stock: 286 pieces Factory Stock: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess