EN
  • EN
  • DE

R2S133-AE17-05

Part No R2S133-AE17-05
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER  /  Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series R2S133
Package Bulk
Voltage - Rated 230VAC
Dimension Round - 133.4mm Dia
Width 91.00mm
Air Flow 188.0 CFM (5.26m³/min)
Bearing Type Ball
Fan Type Motorized Impellers
Features Thermal Overload Protector (TOP)
Power (Watts) 34.00W
RPM 3200 RPM
Termination 3 Wire Leads with Splice Terminals
Ingress Protection IP22
Temperature Range - Operating -13 ~ 140°F (-25 ~ 60°C)
Approval Agency CCC, CE, EAC
Current Rating (Amps) 0.210A
Material - Blade Polyamide (PA6), Nylon 6, Fiberglass Reinforced
Base Product Number R2S133
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6560
Other Names R2S133-AE17-05-ND,381-3534,2266-R2S133-AE17-05
Standard Package 1
Win Source Part Number 1226390-R2S133-AE17-05
Ultra Librarian 3D Model Ultra Librarian R2S133-AE17-05 CAD Model

Description

This AC fan is a part of the R2S133 series and is designed to provide efficient thermal management.

  • Series: R2S133
  • Feature: Thermal Overload Protector (TOP)
  • Voltage Rating: 230VAC
  • Power Consumption: 34.00W
  • Width: 91.00mm
  • Dimension: Round, 133.4mm Diameter
  • Air Flow: 188.0 CFM (5.26m³/min)
  • RPM: 3200
  • Material: Polyamide (PA6), Nylon 6, Fiberglass Reinforced
  • Operating Temperature: -13 ~ 140°F (-25 ~ 60°C)
  • Ingress Protection: IP22

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
AC AXIAL FAN
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess