EN
  • EN
  • DE

R3111D191C-TR-F

Part No R3111D191C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288241-R3111D191C-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111D191C-TR-F CAD Model

Description

The R3111D191C-TR-F is a voltage detector IC produced by Ricoh. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a predefined threshold. This functionality is crucial for safeguarding microcontrollers and other sensitive electronic components from undervoltage conditions, which can lead to data corruption or system malfunction. Its primary application lies in ensuring stable operation and preventing failures in a variety of electronic devices.

Applications:

  • Microcontroller Reset Circuitry
  • Battery Monitoring Systems
  • Power Supply Supervision
  • Embedded Systems
  • Portable Electronics

Features:

  • Low Supply Current
  • High-Precision Voltage Detection
  • Integrated Hysteresis
  • Small Form Factor
  • Wide Operating Temperature Range
  • Open Drain Output
  • Fast Transient Response
  • Lead-Free Package

Benefits:

  • Prevents Microcontroller Malfunctions
  • Protects Against Data Corruption
  • Extends Battery Life in Portable Devices
  • Enhances System Reliability
  • Simplifies Circuit Design
  • Reduces Board Space Requirements
  • Cost-Effective Voltage Monitoring

Additional Details:

The R3111D191C-TR-F is characterized by its low supply current, making it suitable for battery-powered applications where minimizing power consumption is critical. Its high-precision voltage detection ensures accurate monitoring of the input voltage, preventing false triggers and ensuring reliable operation. The integrated hysteresis prevents oscillations around the threshold voltage, providing a stable and clean reset signal. The small form factor allows for easy integration into compact electronic devices. The wide operating temperature range ensures reliable performance in various environmental conditions. The open drain output offers flexibility in interfacing with different types of microcontrollers and other electronic components.

The R3111D191C-TR-F is often used in battery monitoring systems to detect low battery conditions and prevent deep discharge, which can damage the battery. Its fast transient response allows it to quickly detect voltage drops and assert the reset signal, preventing data corruption and system crashes. The lead-free package complies with environmental regulations and ensures that the device is safe for use in a variety of applications. Overall, the R3111D191C-TR-F provides a cost-effective and reliable solution for voltage monitoring and protection in a wide range of electronic devices, improving system stability and preventing potential failures.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess