EN
  • EN
  • DE

W2E250-HL06-01

Part No W2E250-HL06-01
Manufacturer ebm-papst
Catalog AC Fans
Description AC FAN AXIAL 280MM X 80MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst Inc.
Series W2E250
Package Bulk
Product Status Active
Voltage - Rated 230VAC
Size / Dimension Square - 320mm L x 320mm H
Width 80.00mm
Air Flow -
Static Pressure 0.401 in H2O (100.0 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Capacitor, Thermal Overload Protection (TOP)
Noise -
Power (Watts) 180W
RPM 2700 RPM
Termination 4 Terminals
Ingress Protection IP44
Temperature Range - Operating -13 ~ 113°F (-25 ~ 45°C)
Approval Agency CCC, CSA, EAC, UL
Weight 6.1 lbs (2.8 kg)
Current Rating (Amps) 0.790A
Voltage Range -
Material - Frame Aluminum
Material - Blade Steel
Lifetime @ Temp. -
Base Product Number W2E250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368454-W2E250-HL06-01
Ultra Librarian 3D Model Ultra Librarian W2E250-HL06-01 CAD Model

Description

The W2E250-HL06-01 is an AC fan from ebm-papst Inc.

  • Applications: Cooling and ventilation applications
  • Function: Efficient airflow and thermal management
  • Voltage Rating: 230VAC
  • Current Rating: 0.790A
  • Power Rating: 180W
  • Size: 320mm in length and 320mm in height
  • Ingress Protection: IP44
  • Bearing Type: Ball bearing
  • Temperature Range: -13°F to 113°F (-25°C to 45°C)
  • Product Status: Active product from ebm-papst Inc.'s W2E250 series
  • Benefits: Efficient and reliable cooling for electronic systems

You May Also Be Interested in

ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 250mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.9040 $139.9040
2+ $135.2401 $270.4802
3+ $121.2496 $363.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess