The 3EZ27D5 is a Zener diode manufactured by EIC Discrete Semiconductors. This diode is designed to operate in the breakdown region, maintaining a relatively constant voltage (the Zener voltage) across its terminals despite variations in current. This makes it useful for voltage regulation, overvoltage protection, and voltage referencing.
Applications
- Voltage regulation
- Overvoltage protection in sensitive circuits
- Voltage clipping
- Voltage reference circuits
- Transient voltage suppression
Features
- Zener Voltage: 27V (Nominal)
- Power Dissipation: Usually around 3W (Check datasheet)
- Tolerance: Typically 5% (Check datasheet)
- Package Type: DO-41
- Low reverse leakage current
- High surge current capability
Benefits
- Provides a stable voltage reference
- Protects circuits from damage due to overvoltage conditions
- Simple circuit implementation
- Cost-effective voltage regulation
- Compact size due to the DO-41 package
The 3EZ27D5, with its 27V Zener voltage, is ideal for applications needing voltage regulation at or below 27V. The DO-41 package provides easy mounting and soldering on PCBs. Always refer to the official datasheet from EIC Discrete Semiconductors for the most accurate and up-to-date specifications, including power dissipation limits and operating temperature ranges. It is essential to adhere to the manufacturer's specifications to ensure reliable and safe operation.