EN
  • EN
  • DE

MMSZ22

Part No MMSZ22
Manufacturer EIC discrete Semiconductors
Description ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EIC discrete Semiconductors
Win Source Part Number 1225420-MMSZ22
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ22 CAD Model

Description

The MMSZ22 is a surface-mount Zener diode manufactured by EIC discrete Semiconductors. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, its primary function is to maintain a stable voltage across its terminals when operating in reverse bias above its Zener voltage.

Applications:

  • Voltage regulation in power supplies
  • Transient voltage suppression in sensitive electronic equipment
  • Overvoltage protection in data lines
  • Clipping and clamping circuits
  • Reference voltage source in electronic circuits

Features:

  • Surface Mount Device (SMD) package: Allows for automated assembly and compact designs.
  • Zener Voltage of 22V: Provides a stable voltage reference at 22 volts.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Capability: Protects circuits from transient voltage spikes.
  • AEC-Q101 Qualified: Suitable for automotive applications due to its high reliability and robustness.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage supply to sensitive components, preventing malfunctions.
  • Effective Transient Protection: Safeguards circuits from damage caused by voltage surges and spikes.
  • Compact Design: SMD package allows for integration into space-constrained applications.
  • High Reliability: AEC-Q101 qualification ensures long-term performance and durability.
  • Simplified Circuit Design: Provides a simple and cost-effective solution for voltage regulation and protection.

Additional Details:

The MMSZ22 Zener diode is typically available in a SOD-123 package. Its power dissipation is generally around 500mW. The operating temperature range usually spans from -65°C to +150°C, making it suitable for a wide range of environmental conditions. It's crucial to consult the datasheet for precise electrical characteristics, thermal performance, and recommended soldering conditions. The device's forward voltage drop is typically around 0.9V at a forward current of 10mA. The Zener impedance is another important parameter to consider when designing circuits, as it affects the stability of the regulated voltage.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess