EN
  • EN
  • DE

EL2140CN

Part No EL2140CN
Manufacturer Elantec
Catalog Custom Parts (E - I)
Description 150 MHz Differential Twisted Pair Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 60 dB
Dual Supply Voltage 5 V
Height 1.5 mm
Input Bias Current 20 A
Input Offset Voltage (Vos) 40 mV
Length 5 mm
Max Dual Supply Voltage 6.3 V
Max Operating Temperature 85 °C
Max Supply Current 14 mA
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Mount Surface Mount
Number of Pins 8
Operating Supply Voltage 9 V
Power Supply Rejection Ratio (PSRR) 60 dB
RoHS Non-Compliant
Width 4 mm
Win Source Part Number 1229288-EL2140CN
Categories Custom Parts
Manufacturer Elantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL2140CN CAD Model

Description

The EL2140CN is a custom part manufactured by Elantec.

  • Mounting: Surface Mount
  • Pins: Eight
  • Common Mode Rejection Ratio: 60 dB
  • Input Bias Current: 20 A
  • Power Supply Rejection Ratio: 60 dB
  • Operating Supply Voltage: 9 V
  • Maximum Supply Current: 14 mA
  • Dimensions: 5 mm (Length), 4 mm (Width), 1.5 mm (Height)
  • RoHS: Non-Compliant
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C
  • Dual Supply Voltage: 5 V
  • Maximum Dual Supply Voltage: 6.3 V

You May Also Be Interested in

Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Tianbo
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess