EN
  • EN
  • DE

F25L02PA

Part No F25L02PA
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog END - OF - LIFE
Description Single supply voltage 2.7~3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elite Semiconductor Memory Technology Inc.
Win Source Part Number 1173147-F25L02PA
Manufacturer Homepage www.esmt.com.tw/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F25L02PA CAD Model

Description

The F25L02PA is a 2M-bit CMOS Flash memory device manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). It is organized as 256K x 8, offering a flexible and cost-effective storage solution for various applications.

Applications

  • Embedded systems
  • Consumer electronics
  • Industrial control
  • Data storage
  • Boot code storage

Features

  • Capacity: 2M-bit (256K x 8)
  • Interface: Serial Peripheral Interface (SPI)
  • Clock Frequency: Up to 80MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 32KB and 64KB blocks
  • Write Protection: Hardware write protection
  • Data Retention: 10 years
  • Endurance: 100,000 Program/Erase Cycles
  • Package: SOP8, DIP8, and other packages

Benefits

  • High Speed: Supports SPI clock frequencies up to 80MHz, enabling fast data transfer rates.
  • Low Power Consumption: Operates at a low voltage (2.7V to 3.6V), reducing power consumption in portable devices.
  • Flexible Erase Options: Offers sector (4KB) and block (32KB/64KB) erase options, allowing for efficient memory management.
  • Robust Data Protection: Includes hardware write protection features to prevent accidental data corruption.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with operating temperatures ranging from -40°C to +85°C.
  • High Endurance and Data Retention: Provides 100,000 program/erase cycles and 10 years of data retention, ensuring reliable performance over time.
  • Compact Package: Available in small form factor packages like SOP8 and DIP8, saving valuable board space.

Additional Details

The F25L02PA uses a standard Serial Peripheral Interface (SPI) for communication, making it easy to integrate into various microcontrollers and systems. It supports various SPI modes, including Mode 0 (CPOL=0, CPHA=0) and Mode 3 (CPOL=1, CPHA=1). The device also features a deep power-down mode to further reduce power consumption when not in use.

It's commonly used for storing boot code, configuration data, and other non-volatile information in a wide range of applications. The small size and high performance make it an ideal choice for embedded systems where space and power are limited.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess