EN
  • EN
  • DE

M11L16161SA45J

Part No M11L16161SA45J
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990115-M11L16161SA45J
Categories OEM Parts(M-N)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M11L16161SA45J CAD Model

Description

The Elite Semiconductor Memory Technology Inc. M11L16161SA45J is a high-speed synchronous dynamic random-access memory (SDRAM) chip. It is designed for use in applications requiring fast and reliable data storage and retrieval. This SDRAM chip offers high bandwidth and low latency, making it suitable for demanding applications.

Applications:

  • Graphics Cards: Used as memory for storing textures and frame buffers.
  • Computer Systems: Serves as main memory in desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory.
  • Networking Equipment: Employed in routers and switches for packet buffering.

Features:

  • High Speed: Provides fast data access and transfer rates.
  • Synchronous Operation: Operates synchronously with the system clock for efficient data transfer.
  • Low Latency: Minimizes the delay between memory requests and data access.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Multiple Banks: Features multiple memory banks for concurrent data access.

Benefits:

  • Improved Performance: Enhances system performance by providing fast and reliable memory access.
  • Increased Bandwidth: Enables higher data transfer rates for demanding applications.
  • Reduced Latency: Minimizes delays in memory access, improving overall system responsiveness.
  • Efficient Operation: Synchronous operation ensures efficient data transfer and reduces power consumption.

Technical Specifications:

The M11L16161SA45J features the following specifications:

  • Memory Size: 16M x 16
  • Organization: 16,777,216 words x 16 bits
  • Speed Grade: 4.5ns
  • Interface: SDRAM
  • Operating Voltage: 3.3V
  • Package: TSOP54
  • Operating Temperature: 0°C to +70°C

For precise specifications, refer to the official Elite Semiconductor Memory Technology Inc. datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess