EN
  • EN
  • DE

TM-610-SAP-161

Part No TM-610-SAP-161
Manufacturer Dell
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985165-TM-610-SAP-161
Categories OEM Parts(T-Z)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TM-610-SAP-161 CAD Model

Description

The TM-610-SAP-161 is a product manufactured by Dell. Based on research, this part number likely refers to a keyboard, possibly part of a Point-of-Sale (POS) system or other specialized input device offered by Dell. Due to the generic nature of the part number, specific details are limited without further information, but it would be associated with Dell's hardware ecosystem.

Applications:

  • Point-of-Sale (POS) systems: Used as the primary input device for retail and hospitality environments.
  • Industrial control panels: Employed in industrial settings for data entry and system control.
  • Data entry terminals: Used in applications requiring frequent and accurate data input.
  • Medical equipment: Integrated into medical devices for user interface and control.
  • Specialized computer workstations: Found in workstations designed for specific tasks.

Features:

  • Full QWERTY layout: Includes a standard QWERTY keyboard layout.
  • Numeric keypad: Provides a dedicated numeric keypad for efficient data entry.
  • Special function keys: Includes function keys for specific tasks.
  • Durable construction: Designed for long-term use in demanding environments.
  • Wired or wireless connectivity: Connects to the host computer via USB or wireless technology.

Benefits:

  • Efficient data entry: Facilitates rapid and accurate data input.
  • Improved user experience: Provides a comfortable and intuitive user interface.
  • Increased productivity: Enhances productivity by streamlining data entry tasks.
  • Reliable operation: Ensures reliable operation in demanding environments.
  • Easy integration: Easily integrates with existing systems and hardware.

The specific connectivity options (USB, wireless, etc.), key type (membrane, mechanical, etc.), and dimensions would be available in the product specifications. Consider consulting the Dell documentation or website for additional information regarding the TM-610-SAP-161.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess