EN
  • EN
  • DE

BMH1902P22F2A

Part No BMH1902P22F2A
Manufacturer Schneider Electric
Catalog OEM Parts (A - B)
Description servo motor BMH - 48 Nm - 4000 rpm - untapped shaft - with brake - IP65/IP67
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078644-BMH1902P22F2A
Categories OEM Parts(A-B)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BMH1902P22F2A CAD Model

Description

The BMH1902P22F2A is a servo motor manufactured by Schneider Electric. Servo motors are closed-loop electromechanical actuators that provide precise control of position, velocity, and acceleration. They are commonly used in applications requiring high accuracy and dynamic performance, such as robotics, CNC machines, and automated assembly lines.

Applications

  • Robotics: Used in robotic arms, joints, and end-effectors.
  • CNC Machines: Drives spindles, axes, and tool changers in CNC mills, lathes, and routers.
  • Automated Assembly Lines: Controls the movement of conveyors, pick-and-place mechanisms, and other automated equipment.
  • Packaging Machines: Precise motor control for labeling, filling, and sealing processes.
  • Printing Presses: Accurate positioning and control of rollers and printing heads.

Features

  • High Precision: Provides accurate positioning and speed control.
  • High Torque: Delivers significant torque for demanding applications.
  • Closed-Loop Control: Uses feedback to maintain precise control.
  • Compact Design: Designed to be space-efficient.
  • Durable Construction: Built to withstand harsh industrial environments.

Benefits

  • Improved Accuracy: Reduces errors in positioning and motion control.
  • Increased Productivity: Enables faster cycle times and greater throughput.
  • Enhanced Reliability: Provides consistent performance and minimizes downtime.
  • Reduced Maintenance: Designed for long-term operation with minimal maintenance requirements.
  • Improved Product Quality: Ensures consistent and repeatable processes, leading to higher quality products.

Additional Details

The BMH1902P22F2A servo motor is typically equipped with a built-in encoder for precise position feedback. It is designed to be used with Schneider Electric servo drives. Key specifications include rated voltage, rated torque, rated speed, and encoder resolution. Consult the manufacturer's datasheet for detailed electrical and mechanical characteristics, application guidelines, and safety information.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $7,162.9321 $7,162.9321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess