EN
  • EN
  • DE
  • IT

ELM88233AA-S

Part No ELM88233AA-S
Manufacturer ELM Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELM Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822458-ELM88233AA-S
Ultra Librarian 3D Model Ultra Librarian ELM88233AA-S CAD Model

Description

The ELM Electronics 822458-ELM88233AA-S is an electronic component that is designed for various applications.

    You May Also Be Interested in

    Advantech Corp
    18" PCT.T/S PANEL WITH INTEL CEL
    Need more? Email Us
    Advantech Corp
    12.1" XGA OPEN FRAME MONITOR 6
    Need more? Email Us
    Enocean
    PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
    Need more? Email Us
    Advantech Corp
    15.6" RES.T/S PANEL HASWELL I5
    Need more? Email Us
    IXYS
    ACCESSORY GATE WIRE FOR TO-240
    Need more? Email Us
    Altech corporation
    PG7 LOCKNUT BLACKPA
    Need more? Email Us
    Phoenix Contact
    Need more? Email Us
    3M
    SCOTCH SQUARE BUMPERS, SP954-NA,
    Need more? Email Us
    Advantech Corp
    UBIQUITOUS TOUCH COMPUTER
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess