The SK3-1C336M-RA is an aluminum electrolytic capacitor from Elna America. It belongs to the SK3 series, which is recognized for its small form factor and dependable performance. This capacitor is designed for general-purpose applications, commonly found in smoothing, bypass, and coupling roles within electronic circuits.
Applications:
- General Electronics
- Power Supply Filtering
- Bypass Applications
- Coupling Applications
- Audio Circuits
Features:
- Compact Design
- High Ripple Current
- Long Service Life
- Radial Lead
- RoHS Compliance
Benefits:
- Space Efficiency: Its small size is ideal for high-density circuit boards.
- Consistent Performance: Offers stable capacitance across a range of operating temperatures.
- Durability: Designed for a long operational lifespan, reducing maintenance.
- Easy to Use: Radial leads simplify mounting on circuit boards.
- Eco-Friendly: RoHS compliant, minimizing environmental impact.
Technical Specifications:
The SK3-1C336M-RA capacitor has a capacitance of 33µF. Its voltage rating is designed for many common low-voltage applications. It also has a low ESR (Equivalent Series Resistance), which makes it suitable for filtering and decoupling. For specific requirements, consult the official Elna datasheet, which includes details about capacitance tolerance, leakage current, and ripple current ratings.
Elna’s SK3-1C336M-RA is a good option for designers who need a compact, reliable aluminum electrolytic capacitor for general electronic applications. Always refer to the official Elna datasheet for the most accurate and current specifications.