EN
  • EN
  • DE

SK4-1D335M-RA

Part No SK4-1D335M-RA
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324557-SK4-1D335M-RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK4-1D335M-RA CAD Model

Description

The Elna America SK4-1D335M-RA is a high-quality electrolytic capacitor, part of the SK series from Elna. These capacitors are known for their reliability and consistent performance across various electronic applications. The part number indicates a capacitance of 3.3µF (microfarads), a voltage rating of 20V (denoted by 1D), and a tolerance of M (±20%). The designation 'RA' typically refers to a specific package size or lead style.

Applications:

  • Signal Coupling and Decoupling: Used in electronic circuits to couple or decouple AC signals while blocking DC voltages.
  • Timing Circuits: Employed in timing circuits for generating time delays or oscillations.
  • Filtering Applications: Applied in filtering circuits to remove unwanted noise or ripple from power supplies or signals.
  • Audio Circuits: Integrated into audio amplifiers and preamplifiers for improving sound quality by filtering out unwanted frequencies.
  • General-Purpose Electronics: Found in a wide range of general-purpose electronic devices for diverse functions requiring capacitance.

Features:

  • Moderate Capacitance Value: Offers a capacitance of 3.3µF, suitable for various signal and power applications.
  • Reliable Performance: Ensures stable and reliable performance over a long operational lifespan.
  • Compact Size: Designed with a compact form factor, allowing for easy integration into space-constrained devices.
  • Low Leakage Current: Exhibits low leakage current, ensuring minimal energy loss and efficient operation.
  • Wide Operating Temperature Range: Operates reliably across a wide range of temperatures.
  • Long Lifespan: Engineered for long-term durability, ensuring dependable performance throughout the device's life.

Benefits:

  • Stable Circuit Operation: Supports stable circuit operation by providing reliable capacitance.
  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and distortion.
  • Efficient Energy Storage: Stores energy efficiently for use in various applications.
  • Reduced Power Consumption: Minimizes power consumption due to its low leakage current.
  • Long-Term Reliability: Delivers long-term reliability, ensuring consistent performance over time.
  • Versatile Application: Adaptable to a wide array of electronic applications requiring specific capacitance values.

Additional Details:

The Elna SK4-1D335M-RA electrolytic capacitor commonly features a radial lead configuration. Its typical operating temperature range spans from -40°C to +85°C, although the datasheet should always be consulted for accurate specifications. The electrolyte used is designed for long-term stability and reliability. The capacitor's dimensions vary depending on the specific RA package configuration; detailed measurements are available in the datasheet. It is essential to consult the datasheet for specific details such as ripple current rating, impedance, and leakage current to confirm that it meets the application requirements. The 20V rating makes it suitable for circuits with higher voltage requirements compared to lower voltage rated capacitors.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess