EN
  • EN
  • DE

656144\2GB\128Mx8\16C\P55

Part No 656144\2GB\128Mx8\16C\P55
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948587-656144\2GB\128Mx8\16C\P55
Series *
Ultra Librarian 3D Model Ultra Librarian 656144\2GB\128Mx8\16C\P55 CAD Model

Description

The Elpida 656144 is a 2GB DDR3 memory module designed for use in a variety of computing applications. This module features a configuration of 128Mx8, 16C, and P55, indicating its specifications related to memory density, organization, and speed. It is engineered to provide stable and efficient performance in compatible systems.

Applications

  • Desktop PCs
  • Laptop Computers
  • Small Form Factor PCs
  • Industrial PCs

Features

  • 2GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to DDR2.
  • 128Mx8 Configuration: Indicates the memory chip organization, influencing performance and compatibility.
  • 16C: Represents a specific characteristic likely related to the chip's internal structure or timing.
  • P55 Compatibility: Designed for systems that support P55 chipsets or related memory specifications.

Benefits

  • Improved System Responsiveness: Enhances the speed and efficiency of applications and overall system performance.
  • Enhanced Multitasking: Allows users to run multiple programs simultaneously without experiencing significant slowdowns.
  • Increased Productivity: Reduces waiting times and improves workflow efficiency.
  • Stable Performance: Provides reliable operation under various computing conditions.
  • Lower Power Consumption: DDR3 technology contributes to energy savings and reduced heat generation.

Additional Details

This DDR3 module operates at a specific voltage and frequency. The exact speed (e.g., 1333MHz, 1600MHz) and voltage (e.g., 1.5V) depend on the specific variant and should be verified with the system's motherboard specifications to ensure compatibility. The module is likely unbuffered and non-ECC, typical for consumer-grade memory. It conforms to JEDEC standards for DDR3 memory modules. It uses a 240-pin DIMM form factor.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess