EN
  • EN
  • DE

EBE21UE8AESA-8G-E

Part No EBE21UE8AESA-8G-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950107-EBE21UE8AESA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE21UE8AESA-8G-E CAD Model

Description

The EBE21UE8AESA-8G-E is a memory module manufactured by Elpida Memory before its acquisition by Micron Technology. It is a RAM module that provides temporary storage for data and applications. Based on the product type and manufacturer, it's highly probable that it is a DDR3 SDRAM module, commonly used in devices like desktops, laptops, servers, and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Embedded Systems

Features

  • High-speed data transfer
  • Low Power Consumption (typical DDR3)
  • Reliable Data Storage
  • Standard DIMM Interface

Benefits

  • Improved System Performance
  • Enhanced Multitasking Capabilities
  • Energy Efficiency
  • Faster Application Loading

Additional Details

Since Elpida Memory was acquired by Micron, finding detailed information on this specific part number can be challenging. Based on the part number structure and typical Elpida products, it is most likely a DDR3 SDRAM module. DDR3 modules typically operate at 1.5V or 1.35V, with speeds ranging from 800MHz to 2133MHz. The "-8G" most likely indicates the capacity of the module. It utilizes a standard DIMM interface. For detailed specifications, it is recommended to consult archived datasheets or check for similar Micron products. Key performance parameters include memory timings (CAS latency, RAS to CAS delay, etc.). The module consists of multiple memory chips organized for the specified capacity. The lack of an "ECC" designation suggests it is a non-ECC module, commonly found in consumer PCs. Compliance with RoHS standards is likely. Always refer to archived datasheets when available for precise details.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess