EN
  • EN
  • DE

EDS2532EEBH-75-E

Part No EDS2532EEBH-75-E
Manufacturer Elpida Memory
Catalog END - OF - LIFE
Description 256M bits SDRAM (8M words x 32 bits)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elpida Memory
Win Source Part Number 1170848-EDS2532EEBH-75-E
Manufacturer Homepage www.elpida.com/en
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDS2532EEBH-75-E CAD Model

Description

Its supply and demand status is sufficient. Elpida Memory is a well-known manufacturer of dynamic random-access memory (DRAM) modules.

  • Part Number: 1170848
  • Type: DDR2 SDRAM
  • Capacity: 2GB
  • Clock Speed: 667MHz
  • Data Transfer Rate: 5.3GB/s
  • Suitable for: Desktop computers, laptops, and servers

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess