EN
  • EN
  • DE

V6309LSP3B

Part No V6309LSP3B
Manufacturer EM Microelectronic
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978783-V6309LSP3B
Categories OEM Parts(T-Z)
Manufacturer EM Microelectronic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V6309LSP3B CAD Model

Description

The V6309LSP3B is a low-power, high-performance Real-Time Clock (RTC) module from EM Microelectronic. Designed for applications requiring accurate timekeeping with minimal power consumption, the V6309LSP3B integrates a crystal oscillator, RTC core, and non-volatile memory (EEPROM) into a single package. It provides precise time and date information, calendar functions, and alarm capabilities. Its low-power characteristics make it ideal for battery-powered devices and energy-sensitive applications.

Applications:

  • Battery-powered devices
  • Wearable electronics
  • IoT (Internet of Things) devices
  • Smart meters
  • Data loggers
  • Industrial control systems

Features:

  • Real-Time Clock (RTC): Provides accurate time and date information.
  • Low Power Consumption: Minimizes battery drain for extended operational life.
  • Integrated Crystal Oscillator: Ensures precise timekeeping accuracy.
  • Non-Volatile Memory (EEPROM): Stores time and date data even when power is off.
  • Calendar Functions: Supports year, month, day, hour, minute, and second.
  • Alarm Capability: Allows for setting alarms based on time and date.
  • I2C Interface: Enables easy communication with microcontrollers and other devices.

Benefits:

  • Accurate Timekeeping: Ensures precise time and date information for critical applications.
  • Extended Battery Life: Low power consumption minimizes battery drain, increasing operational time.
  • Data Retention: Non-volatile memory preserves time and date data during power outages.
  • Simplified Integration: I2C interface simplifies communication with host devices.
  • Reliable Performance: Provides stable and dependable performance in demanding environments.

Additional Details:

The V6309LSP3B typically operates on a supply voltage of 1.8V to 5.5V. The I2C interface supports standard and fast modes. EM Microelectronic provides detailed datasheets and application notes to assist engineers in integrating the V6309LSP3B into their designs. The module is packaged in a small surface-mount device (SMD) package for easy PCB assembly.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess