EN
  • EN
  • DE

EMC 005047873 - EMC 73gb 10k 3.5in 4Gb FC HDD for CX

Part No EMC 005047873 - EMC 73gb 10k 3.5in 4Gb FC HDD for CX
Manufacturer EMC
Catalog Hard Drives
Description EMC 73gb 10k 3.5in 4Gb FC HDD for CX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398644-EMC 005047873 - EMC 73gb 10k 3.5in 4Gb FC HDD for CX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005047873 - EMC 73gb 10k 3.5in 4Gb FC HDD for CX CAD Model

Description

The EMC 005047873 is a 73GB Fibre Channel (FC) Hard Disk Drive (HDD), designed for use in EMC's CX series of networked storage systems. This 3.5-inch HDD operates at a 10,000 RPM spindle speed, delivering a balance of performance and reliability suited for mission-critical applications. With a 4Gb FC interface, this drive allows for high-speed data transfers and connectivity, making it an ideal choice for enterprise storage environments that require durable, high-availability storage solutions. The 73GB capacity provides sufficient space for storing essential data, operating systems, or application software in a consolidated storage architecture. This drive is engineered to meet the rigorous demands of business continuity, data warehousing, and multimedia applications, offering CX system users a reliable storage component that integrates seamlessly with their existing infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-SD600GBE3K9. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
CISCO UCS-SD76TBM6NK9 - 7.6TB Enterprise value SATA SSD (1X, SED) Micron
Need more? Email Us
CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD12T7KL4KN. HDD size: 3.5", HDD capacity: 12 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
1.6TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Need more? Email Us
CISCO
Cisco UCS-HY150G61X-EV. SSD capacity: 150 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess