EN
  • EN
  • DE

EMC 005049498 - EMC 2TB 7.2K 3.5in 6G SAS HDD for VNXe

Part No EMC 005049498 - EMC 2TB 7.2K 3.5in 6G SAS HDD for VNXe
Manufacturer EMC
Catalog Hard Drives
Description EMC 2TB 7.2K 3.5in 6G SAS HDD for VNXe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399179-EMC 005049498 - EMC 2TB 7.2K 3.5in 6G SAS HDD for VNXe
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049498 - EMC 2TB 7.2K 3.5in 6G SAS HDD for VNXe CAD Model

Description

The EMC 005049498 hard drive presents a formidable combination of high storage capacity and impressive performance suited for EMC VNXe series storage systems. This 2TB 7.2K 3.5-inch 6G SAS HDD is engineered to meet the demanding requirements of today's data-intensive environments. Designed for reliability and durability, it allows for extensive data storage and retrieval operations, making it an ideal solution for businesses that require vast storage with fast access times. The 6Gb/s SAS interface provides high-speed data transfer rates, thus enhancing the performance of storage arrays. It secures compatibility with EMC VNXe systems, ensuring a seamless and integrated operational experience. With a substantial 2TB capacity, this drive supports the expansion of storage infrastructure, accommodating growing quantities of data without sacrificing performance or reliability. It's specifically built to support various applications including databases, file services, and virtualized environments, offering a versatile solution for complex storage challenges.

You May Also Be Interested in

CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
CISCO UCS-SD76TBM6NK9 - 7.6TB Enterprise value SATA SSD (1X, SED) Micron
Need more? Email Us
CISCO
Cisco 120GB Low-Height SATA 6Gb/s SSD Solid
Need more? Email Us
CISCO
Cisco UCS-SD480G61X-EV
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD16 - Cisco UCS C3000 Top Load 3X 1.6TB SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GM1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
1.6TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Need more? Email Us
CISCO
Cisco UCS-SD120GBMS4-EV
Need more? Email Us
CISCO
Cisco UCS-HY150G61X-EV. SSD capacity: 150 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess