EN
  • EN
  • DE

EMC 005052556 - 7.68TB SSD 2.5 6G SAS 520 UNITY

Part No EMC 005052556 - 7.68TB SSD 2.5 6G SAS 520 UNITY
Manufacturer EMC
Catalog Hard Drives
Description 7.68TB SSD 2.5 6G SAS 520 UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399372-EMC 005052556 - 7.68TB SSD 2.5 6G SAS 520 UNITY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052556 - 7.68TB SSD 2.5 6G SAS 520 UNITY CAD Model

Description

The EMC 005052556 represents the pinnacle of solid-state drive technology for enterprise environments, offering a staggering 7.68TB of storage capacity within a 2.5-inch form factor. This SSD leverages a 6Gb/s Serial Attached SCSI (SAS) interface, providing blisteringly fast data transfer speeds that can dramatically improve the performance of storage systems, particularly in applications that demand high I/O throughput like virtualization, cloud computing, and large database management. Built for use with EMC's Unity storage platforms, this SSD is engineered to support high-density storage configurations while ensuring optimal data reliability, availability, and serviceability. Featuring sophisticated wear-leveling and error correction algorithms, the EMC 005052556 is designed to endure the rigors of continuous enterprise usage, thereby ensuring data integrity and extended drive longevity. Its substantial 7.68TB capacity allows organizations to significantly reduce their data center footprint by consolidating storage resources, thus leading to lower power consumption and cooling requirements. This, coupled with the drive's SAS interface compatibility, makes it an excellent investment for businesses aiming to enhance their data storage infrastructure with top-tier SSD technology.

You May Also Be Interested in

IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess