EN
  • EN
  • DE

UT63M105PC

Part No UT63M105PC
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195281-UT63M105PC
Categories Custom Parts
Manufacturer Aeroflex Metelics, Division of MACOM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT63M105PC CAD Model

Description

The UT63M105PC, manufactured by Aeroflex Metelics (a division of MACOM), is a radiation-hardened MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). Radiation-hardened components are specifically designed to withstand the effects of ionizing radiation, making them suitable for use in space, military, and nuclear environments.

Applications:

  • Spacecraft electronics: Used in satellite and spacecraft systems where radiation exposure is significant.
  • Military applications: Employed in military electronics that operate in radiation-prone environments.
  • Nuclear power plants: Used in control and monitoring systems within nuclear power plants.
  • High-altitude aircraft: Found in aircraft electronics that experience increased radiation levels at high altitudes.
  • Particle accelerators: Used in equipment associated with particle accelerators and research facilities.

Features:

  • Radiation hardening: Designed to withstand high levels of ionizing radiation without significant performance degradation.
  • N-channel MOSFET: Offers N-channel operation for switching and amplification applications.
  • High voltage rating: Typically features a high drain-source voltage (VDS) rating.
  • Low on-resistance (RDS(on)): Minimizes power dissipation during operation.
  • Fast switching speed: Allows for rapid switching of signals.
  • Hermetic package: Encased in a hermetically sealed package for environmental protection.
  • High reliability: Designed for long-term reliability in harsh environments.

Benefits:

  • Radiation resistance: Ensures reliable operation in radiation-intensive environments.
  • High performance: Offers high voltage, low on-resistance, and fast switching speed.
  • Robust construction: Provides long-term reliability in harsh conditions.
  • Suitable for demanding applications: Meets the stringent requirements of space, military, and nuclear applications.

The UT63M105PC operates as a standard N-channel MOSFET but with enhanced radiation tolerance. It is designed to maintain its electrical characteristics even after exposure to significant levels of ionizing radiation. The radiation hardening process involves specialized design and manufacturing techniques to minimize the effects of radiation on the device's performance. This MOSFET is commonly used in power management circuits, switching regulators, and other high-performance applications where radiation resistance is a critical requirement. The hermetic package ensures that the device is protected from environmental factors such as moisture and contaminants.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess