EN
  • EN
  • DE

EMC 005052578 - EMC 1.6tb 2.5 SSD Fast Cache for Unity

Part No EMC 005052578 - EMC 1.6tb 2.5 SSD Fast Cache for Unity
Manufacturer EMC
Catalog Hard Drives
Description EMC 1.6tb 2.5 SSD Fast Cache for Unity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399893-EMC 005052578 - EMC 1.6tb 2.5 SSD Fast Cache for Unity
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052578 - EMC 1.6tb 2.5 SSD Fast Cache for Unity CAD Model

Description

The EMC 005052578 is a high-performance 1.6TB 2.5-inch Solid State Drive (SSD), designed specifically for use as a fast cache in EMC Unity storage systems. This SSD is engineered to accelerate storage operations by caching frequently accessed data, significantly reducing data retrieval times and enhancing overall system performance. With its substantial 1.6TB capacity, it provides ample space for caching, making it particularly effective in environments with heavy read workloads, such as virtual desktop infrastructures, database applications, and web servers. The integration of this SSD into EMC Unity systems allows for substantial performance improvements without the need for a complete storage overhaul. The 2.5-inch form factor ensures compatibility and easy installation, while the advanced SSD technology offers exceptional reliability, durability, and energy efficiency compared to traditional hard disk drives. The EMC 005052578 SSD represents a strategic investment in storage performance optimization, delivering faster access to critical data and a smoother user experience.

You May Also Be Interested in

IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess