EN
  • EN
  • DE

EMC 019-078-032 - EMC 4Gbps SFP

Part No EMC 019-078-032 - EMC 4Gbps SFP
Manufacturer EMC
Catalog Sfp
Description EMC 4Gbps SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1400588-EMC 019-078-032 - EMC 4Gbps SFP
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 019-078-032 - EMC 4Gbps SFP CAD Model

Description

The EMC 019-078-032 is a 4Gbps SFP (Small Form-factor Pluggable) transceiver module, designed to deliver high-speed, reliable connectivity for data communications and storage networks. It is crafted to support a variety of optical fiber types, including multi-mode and single-mode fibers, affording versatile deployment options across diverse networking environments. With its 4 Gbps data transmission rate, this module is tailored for Fibre Channel interfaces, playing a critical role in facilitating smooth and efficient data flow between SAN (Storage Area Network) components such as disk arrays, tape libraries, and servers. The hot-swappable design of the EMC 019-078-032 enables quick and easy installation or replacement, minimizing network downtime and ensuring maintenance simplicity. Its compliance with industry standards, including the Fibre Channel protocol, guarantees interoperability with a wide range of EMC networking hardware as well as equipment from other vendors. Employing this SFP module in your data communications or storage network setup enhances performance, reliability, and scalability, adequately preparing your infrastructure to meet the challenges of increasing data demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess