EN
  • EN
  • DE

EMC 019-078-041 - EMC 10GB SFP+ SR 850MM 300M SR

Part No EMC 019-078-041 - EMC 10GB SFP+ SR 850MM 300M SR
Manufacturer EMC
Catalog Sfp
Description EMC 10GB SFP+ SR 850MM 300M SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1400578-EMC 019-078-041 - EMC 10GB SFP+ SR 850MM 300M SR
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 019-078-041 - EMC 10GB SFP+ SR 850MM 300M SR CAD Model

Description

The EMC 019-078-041, also known as EMC 10GB SFP+ SR 850MM 300M SR, is a high-performance optical transceiver designed for short-range data communication in 10 Gigabit Ethernet and Fibre Channel networks. Operating at a wavelength of 850 nm, it enables high-speed data transmission over multi-mode fiber with a reach of up to 300 meters. This module is ideal for interconnecting networking equipment within a single facility or campus, such as switches, servers, and storage arrays. The EMC 10GB SFP+ SR transceiver is engineered for reliability and optimal performance, supporting a wide bandwidth that meets the demands of data-intensive applications such as data backups, cloud computing, and virtualization. It offers easy plug-and-play installation, allowing for quick deployment and minimal disruption to network operations. With its strong compatibility with EMC networking products, this transceiver provides a seamless and efficient solution for expanding or upgrading network infrastructures.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess