EN
  • EN
  • DE

HP 865428-B21 - HP 800w Power Supply for G10 Servers(Special Plug)

Part No HP 865428-B21 - HP 800w Power Supply for G10 Servers(Special Plug)
Manufacturer HP
Catalog Power Supply Units
Description Hewlett Packard Enterprise 865428-B21. Total power: 800 W, AC input voltage: 200 - 277 V, Efficiency: 94%. Purpose: Server. Product colour: Grey. Width: 330.2 mm, Depth: 101.6 mm, Height: 203.2 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411508-HP 865428-B21 - HP 800w Power Supply for G10 Servers(Special Plug)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 865428-B21 - HP 800w Power Supply for G10 Servers(Special Plug) CAD Model

Description

The HP 865428-B21 is a specialized 800W Power Supply designed for HP G10 servers, featuring a unique plug configuration to accommodate specific server setups. This PSU is engineered to deliver high-efficiency power delivery and reliability for servers operating in demanding enterprise environments. With an 800-watt output, it is capable of powering a wide range of server components, including high-performance CPUs, large memory arrays, and extensive storage solutions, ensuring optimal server performance under various workloads. It adheres to high-efficiency standards, significantly reducing electrical waste and thereby lowering operating costs and environmental impact. The power supply is outfitted with advanced protective features, including mechanisms to counter overcurrent, overvoltage, and overtemperature conditions, thus protecting critical server hardware from potential damage. Its special plug design ensures compatibility with specific HP G10 server models, catering to particular configuration requirements. The hot-swappable functionality of this PSU allows for easy maintenance and upgrades, facilitating uninterrupted server operation and maintenance without downtime. This makes the HP 865428-B21 a vital component for enterprises seeking a reliable and efficient power solution tailored to their unique server infrastructure needs.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess