EN
  • EN
  • DE

NETAPP 114-00162 - Netapp 1460w PSU for FAS8200/AFF-A300

Part No NETAPP 114-00162 - Netapp 1460w PSU for FAS8200/AFF-A300
Manufacturer NetApp
Catalog Power Supply Units
Description Netapp 1460w PSU for FAS8200/AFF-A300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434471-NETAPP 114-00162 - Netapp 1460w PSU for FAS8200/AFF-A300
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 114-00162 - Netapp 1460w PSU for FAS8200/AFF-A300 CAD Model

Description

The NETAPP 114-00162 represents a highly efficient and reliable power supply unit (PSU) tailored specifically for the NetApp FAS8200 and AFF-A300 storage systems. Delivering a substantial power output of 1460 watts, this PSU ensures that your data management solutions remain operational, providing the necessary power to support your storage system's critical operations. Designed with NetApp's stringent quality and compatibility standards, this PSU integrates seamlessly into your existing hardware setup, ensuring a consistent and uninterrupted power supply. Its high-efficiency design not only contributes to reduced operational costs by minimizing power waste but also supports a greener and more sustainable IT environment. The PSU is equipped with built-in protection features against power surges, over-voltage, short circuits, and over-temperature conditions, safeguarding your valuable equipment and data. Installation and maintenance are simplified, thanks to its hot-swappable design, allowing for easy replacement without shutting down the entire system. Ideal for enterprises that demand high availability and reliability, the NETAPP 114-00162 PSU is an essential component in maintaining the performance and longevity of your FAS8200 or AFF-A300 storage systems.

You May Also Be Interested in

CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess