EN
  • EN
  • DE

EMC 071-000-518-99 - EMC 400W PSU unit for VNX DAE 15 slot

Part No EMC 071-000-518-99 - EMC 400W PSU unit for VNX DAE 15 slot
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU unit for VNX DAE 15 slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400468-EMC 071-000-518-99 - EMC 400W PSU unit for VNX DAE 15 slot
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-518-99 - EMC 400W PSU unit for VNX DAE 15 slot CAD Model

Description

The EMC 071-000-518-99 is a 400W Power Supply Unit designed to cater to the needs of EMC's 15-slot VNX Disk Array Enclosures (DAE). This PSU is crucial for ensuring that the VNX DAE operates reliably and efficiently, providing a steady and robust power source to support the enclosure's high-performance storage capabilities. The 400W capacity is tailored to meet the power requirements of the 15-slot configuration, ensuring optimal performance and energy efficiency. It includes advanced safety protocols to protect against overvoltage, overcurrent, and power surges, thus securing the integrity of the storage enclosure and its data. The hot-swappable design of this PSU enables easy and quick replacement, facilitating minimal downtime and uninterrupted operation, which is vital for enterprise storage systems. This makes the EMC 071-000-518-99 an essential component for businesses that rely on the VNX DAE for their critical data storage needs.

You May Also Be Interested in

CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess