EN
  • EN
  • DE

EMC 071-000-535 - EMC 400W PSU unit for VNX DAE 15 slot

Part No EMC 071-000-535 - EMC 400W PSU unit for VNX DAE 15 slot
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU unit for VNX DAE 15 slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400389-EMC 071-000-535 - EMC 400W PSU unit for VNX DAE 15 slot
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-535 - EMC 400W PSU unit for VNX DAE 15 slot CAD Model

Description

The EMC 071-000-535 Power Supply Unit is an essential 400-Watt PSU engineered for the specific demands of the EMC VNX Series Disk Array Enclosures (DAE) with 15 slots. This PSU delivers consistent and reliable power to support the operations of VNX systems, known for their scalability, flexibility, and performance in handling diverse storage requirements. It is designed with advanced power efficiency features that maximize operational cost savings while reducing the environmental impact. The equipment maintains system stability and reliability through proactive power regulation, ensuring the safety and longevity of both the PSU and the VNX DAE it serves. With its hot-swappable capability, system administrators can conduct maintenance or replacements without halting operations, thus preserving continuous system availability and data integrity. For organizations leveraging EMC VNX DAEs for their storage infrastructure, this 400W PSU is a critical component, ensuring uninterrupted, efficient, and effective storage solutions.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess