EN
  • EN
  • DE

EMC 100-572-061-02 - EMC Infinity 4x 3.5 Deep Sled MECH A2000

Part No EMC 100-572-061-02 - EMC Infinity 4x 3.5 Deep Sled MECH A2000
Manufacturer EMC
Catalog Spare Parts
Description EMC Infinity 4x 3.5 Deep Sled MECH A2000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400807-EMC 100-572-061-02 - EMC Infinity 4x 3.5 Deep Sled MECH A2000
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-572-061-02 - EMC Infinity 4x 3.5 Deep Sled MECH A2000 CAD Model

Description

The EMC 100-572-061-02 is a specialized enclosure designed to house and support four 3.5-inch hard drives in a deep sled configuration. Part of the EMC Infinity series, the MECH A2000 is engineered to provide a robust and secure housing for high-capacity hard drives used in data center environments. This product ensures optimal drive performance by maintaining the correct temperature through enhanced cooling mechanisms and protecting the drives from physical harm. The deep sled design allows for increased airflow around each hard drive, promoting better cooling and thereby extending the life of the drives. This design also facilitates easier installation and removal of drives, which is crucial in environments where maintenance time and system reliability are critical. The EMC Infinity 4x 3.5 Deep Sled MECH A2000 is ideal for enterprises that require high-density storage solutions with dependable performance. Its compatibility with various EMC storage systems allows for seamless integration into existing data center configurations. With its focus on durability, cooling efficiency, and ease of maintenance, this product is a valuable addition to any data storage infrastructure, helping organizations manage their growing data storage needs effectively.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess