EN
  • EN
  • DE

EMC 100-580-101 - EMC Avamar 2U Bezel

Part No EMC 100-580-101 - EMC Avamar 2U Bezel
Manufacturer EMC
Catalog Spare Parts
Description EMC Avamar 2U Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400777-EMC 100-580-101 - EMC Avamar 2U Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-580-101 - EMC Avamar 2U Bezel CAD Model

Description

The EMC 100-580-101 represents a specifically designed Avamar 2U Bezel, crucial for encasing and protecting the EMC Avamar data deduplication storage systems. This bezel not only serves an aesthetic purpose by providing a sleek and professional appearance to the data storage unit but also plays a functional role in securing the system's internal components. The EMC Avamar systems are widely recognized for their efficiency in data backup and recovery, and the addition of this 2U bezel ensures that the physical integrity of these systems is maintained under various operational conditions. Made from durable materials, the bezel is engineered to withstand the rigors of the data center environment, including fluctuating temperatures and mechanical impacts. Besides its protective function, the EMC 100-580-101 bezel incorporates ventilation mechanisms to ensure adequate airflow, thereby aiding in the cooling of the Avamar system’s critical components. This not only contributes to the system's longevity but also maintains optimal performance levels by preventing overheating. Furthermore, the bezel facilitates easy access for maintenance and upgrades, ensuring that system downtime is minimized. Its design complements EMC’s commitment to reliability and user-friendliness, making it an essential component for any EMC Avamar data storage solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124837 - Bezel CF3
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40053093 - Mounting Frame for Slimline Optical Drive
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Hot-Plug 3.5 HDD Caddy for Primergy M1-M5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess