EN
  • EN
  • DE

EMC 100-887-010-05 - DAE 120 bays with 1080W PSU for VMAX

Part No EMC 100-887-010-05 - DAE 120 bays with 1080W PSU for VMAX
Manufacturer EMC
Catalog Storage Machines
Description DAE 120 bays with 1080W PSU for VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400890-EMC 100-887-010-05 - DAE 120 bays with 1080W PSU for VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-010-05 - DAE 120 bays with 1080W PSU for VMAX CAD Model

Description

The EMC 100-887-010-05 is a high-capacity Disk Array Enclosure (DAE) designed for integration with EMC's VMAX storage solutions, known for their power and efficiency in handling mission-critical data. This DAE features 120 drive bays, providing an expansive infrastructure for storage expansion suitable for large enterprises and data centers. The inclusion of a 1080W Power Supply Unit (PSU) ensures reliable power management across the system, supporting the high-demand environment of VMAX arrays. Engineered for scalability, this model allows organizations to incrementally expand their storage capacity as needed, supporting a wide range of drive types including SSDs, SAS, and NL-SAS, thus offering flexibility in configuration for optimal performance and cost efficiency. The 120-bay DAE is an essential component for businesses looking towards future growth, providing a robust, scalable storage solution that can handle exponential data growth.

You May Also Be Interested in

Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess