EN
  • EN
  • DE

EMC 110-201-003D-05 - VNX 5400 SP 1.8GHz 4C 16GB

Part No EMC 110-201-003D-05 - VNX 5400 SP 1.8GHz 4C 16GB
Manufacturer EMC
Catalog Controllers
Description VNX 5400 SP 1.8GHz 4C 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398437-EMC 110-201-003D-05 - VNX 5400 SP 1.8GHz 4C 16GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-201-003D-05 - VNX 5400 SP 1.8GHz 4C 16GB CAD Model

Description

The EMC 110-201-003D-05, known as the VNX 5400 SP 1.8GHz 4C 16GB, is a powerful storage processor tailored for the EMC VNX 5400 storage systems. This processor is equipped with a 1.8GHz quad-core CPU and 16GB of memory, making it exceptionally capable of handling diverse and intensive workloads. The VNX 5400 series is designed for mid-tier enterprises requiring reliable, high-performance storage solutions, and this processor is at the heart of its operation. It enables the VNX 5400 to deliver fast, efficient data processing, supporting a wide array of applications and user scenarios. The storage processor integrates seamlessly with the underlying EMC software, providing advanced storage management, data protection, and optimization features. This processor is critical for ensuring the system's responsiveness and efficiency, facilitating rapid data retrieval and smooth system operations. Organizations utilizing the EMC VNX 5400 SP benefit from its robust performance, scalability, and resilience, making it a cornerstone for those needing exceptional storage capabilities.

You May Also Be Interested in

Dell
PERC 5/E 256MB
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess