EN
  • EN
  • DE

EMC 110-201-011B - VNX7600 SP 2.2GHz 8C 64GB Memory

Part No EMC 110-201-011B - VNX7600 SP 2.2GHz 8C 64GB Memory
Manufacturer EMC
Catalog Controllers
Description VNX7600 SP 2.2GHz 8C 64GB Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398508-EMC 110-201-011B - VNX7600 SP 2.2GHz 8C 64GB Memory
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-201-011B - VNX7600 SP 2.2GHz 8C 64GB Memory CAD Model

Description

The EMC 110-201-011B is a high-performance Storage Processor (SP) for the EMC VNX7600 storage system, featuring a 2.2GHz 8-core processor and equipped with 64GB of memory. This powerful storage processor is engineered to manage the demanding data workloads and complex processing requirements of the VNX7600, one of EMC's leading storage solutions designed for medium to large enterprises. The SP's 8-core CPU and 64GB RAM configuration enables it to efficiently process and manage large volumes of data with exceptional speed and reliability, ensuring smooth and consistent performance for critical business applications. The VNX7600 storage system, supported by this processor, is renowned for its scalability, flexibility, and high data availability, making it an optimal solution for organizations seeking to enhance their storage infrastructure for improved data management and operational efficiency. The EMC 110-201-011B SP supports a broad spectrum of data services including virtualization, automation, and tiered storage, facilitating optimized data placement and access. Its advanced memory capacity allows for quick data retrieval and processing, significantly reducing latency and improving the overall user experience. Additionally, this storage processor incorporates robust data protection and disaster recovery tools, such as snapshots and remote replication, safeguarding critical data against loss and ensuring business continuity. The integration of the EMC 110-201-011B SP into the VNX7600 storage system provides a significant boost in performance, capacity, and reliability, catering to the evolving storage needs of modern enterprises and enabling them to efficiently handle growing data volumes and complex storage environments. In summary, the EMC 110-201-011B represents a dynamic and highly capable solution for enhancing the capabilities of the VNX7600 storage system, delivering exceptional performance and ensuring high levels of data availability and integrity.

You May Also Be Interested in

Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess