EN
  • EN
  • DE

EMC 415-0021-01 - Battery for EMC Isilon X200 NL400

Part No EMC 415-0021-01 - Battery for EMC Isilon X200 NL400
Manufacturer EMC
Catalog Battery
Description Battery for EMC Isilon X200 NL400
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398222-EMC 415-0021-01 - Battery for EMC Isilon X200 NL400
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 415-0021-01 - Battery for EMC Isilon X200 NL400 CAD Model

Description

The EMC 415-0021-01 is a battery replacement specifically designed for the EMC Isilon X200 and NL400 storage systems. These systems are part of the Isilon family, which is widely recognized for its scalability, performance, and simplicity in managing large volumes of data. The battery serves as a vital component in the storage system's power supply, providing backup power to ensure the system's operation is maintained during unexpected power disruptions. This ensures that data integrity is preserved, and the system can undergo a proper shutdown sequence, reducing the risk of data loss or corruption. The EMC 415-0021-01 is built with high-quality battery cells to offer long service life and reliability, ensuring that it meets the high standards expected in demanding data center environments. It’s designed for a perfect fit into the specific models, enabling easy installation and minimal maintenance effort. Integrating this battery into the EMC Isilon X200 or NL400 storage systems enhances their resilience against power-related issues, securing data accessibility and system uptime, which are critical for businesses relying on continuous data availability. Its inclusion is crucial for maintaining operational continuity and safeguarding valuable digital assets against unexpected power features.

You May Also Be Interested in

Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess