EN
  • EN
  • DE

EMC 078-000-123 - EMC VNX2 Series Battery

Part No EMC 078-000-123 - EMC VNX2 Series Battery
Manufacturer EMC
Catalog Battery
Description EMC VNX2 Series Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398264-EMC 078-000-123 - EMC VNX2 Series Battery
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-123 - EMC VNX2 Series Battery CAD Model

Description

The EMC 078-000-123 is a dedicated battery unit designed to merge seamlessly with EMC VNX2 series storage arrays, providing a reliable power backup solution that ensures data protection and system integrity during power outages. This battery unit is crafted to deliver consistent, uninterrupted power, enabling storage systems to perform essential functions in the absence of external power sources and ensuring no disruption to data access or loss of unsaved data. Its design prioritizes both efficiency and durability, offering a robust power solution that complements the high-performance nature of VNX2 storage arrays. The battery is simple to install and integrate into existing setups, minimizing downtime and operational disruptions. Its maintenance is straightforward, designed to support long-term reliability and performance with minimal intervention. For businesses relying on EMC's VNX2 series for their critical storage needs, this battery unit represents a crucial investment towards achieving zero data loss and maintaining continuous operations, underpinning a resilient IT infrastructure.

You May Also Be Interested in

EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess