EN
  • EN
  • DE

EMC EVP20-12FR - Battery for EMC SPS 2200W

Part No EMC EVP20-12FR - Battery for EMC SPS 2200W
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398250-EMC EVP20-12FR - Battery for EMC SPS 2200W
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC EVP20-12FR - Battery for EMC SPS 2200W CAD Model

Description

The EMC EVP20-12FR battery is specifically engineered to provide reliable backup power for the EMC SPS (Standby Power System) 2200W, ensuring that critical operations remain uninterrupted during power failures. This battery is an integral component of EMC's power protection strategy, designed to support high-density power requirements with efficiency and reliability. With a focus on performance, the EVP20-12FR features advanced battery technology to deliver consistent power supply, enabling systems to remain operational and data to be protected under all circumstances. Its robust design ensures a long service life and dependable performance, reducing the need for frequent replacements and maintenance. Compatible with the EMC SPS 2200W system, this battery is essential for businesses looking to safeguard their infrastructure against power-related disruptions, ensuring seamless continuity and operational resilience.

You May Also Be Interested in

EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
Seiko Instruments
Electronic Battery Reflow Recharge Bat RTC/SRAM Backup
Lowest to $0.5014
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess