EN
  • EN
  • DE

TC55V1001AST-85

Part No TC55V1001AST-85
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 131,072-WORD BY 8-BIT CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264726-TC55V1001AST-85
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55V1001AST-85 CAD Model

Description

The TC55V1001AST-85 is a high-speed 1M-bit (128K x 8-bit) Static Random Access Memory (SRAM) manufactured by Toshiba Semiconductor and Storage. SRAMs are used for fast data storage in various electronic devices. The "-85" suffix indicates an access time of 85 nanoseconds. This SRAM is designed for applications requiring rapid data access and low power consumption.

Applications

  • Cache memory: Used as cache memory in microprocessors and microcontrollers to speed up data access.
  • Buffer memory: Employed as buffer memory in data acquisition systems and communication devices.
  • Image processing: Used in image processing systems for storing and manipulating image data.
  • Digital signal processing (DSP): Utilized in DSP applications for fast data storage and retrieval.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory.

Features

  • High-speed access: Provides rapid data access with an access time of 85 nanoseconds.
  • Low power consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Single 5V power supply: Operates from a single 5V power supply.
  • TTL compatible inputs and outputs: Compatible with standard TTL logic levels.
  • Three-state outputs: Allows for easy connection to a shared data bus.

Benefits

  • Improved system performance: High-speed access enhances the performance of electronic systems.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified design: Single power supply and TTL compatibility simplify system design.
  • Reduced system cost: Integration of multiple features reduces the overall system cost.
  • Enhanced system reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The TC55V1001AST-85 SRAM is typically available in a DIP (Dual In-Line Package) or a surface-mount package. Its specifications include the access time, power supply voltage, operating current, and operating temperature range. Proper decoupling capacitors are essential for stable operation, and the manufacturer provides detailed application notes and technical support to assist designers in integrating the SRAM into their systems.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess