EN
  • EN
  • DE

CR2477/VCN

Part No CR2477/VCN
Manufacturer Panasonic
Catalog Battery
Description Coin Cell Battery 3V 1000mAH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Series CR
Battery Size CR2477
Battery Chemistry Lithium Manganese Dioxide (LiMnO2)
Output Voltage 3 V
Capacity 1 Ah
Rechargeable/Non-Rechargeable Non-Rechargeable
Termination Style PC Pin (Vertical 2-Pin)
Orientation Vertical
Width 24.5 mm
Height 7.7 mm
Minimum Operating Temperature - 30 C
Maximum Operating Temperature + 60 C
Brand Panasonic Battery
Product Type Coin Cell Battery
Standard Pack Qty 100
Subcategory Battery
Ultra Librarian 3D Model Ultra Librarian CR2477/VCN CAD Model

You May Also Be Interested in

Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
DELL 7 WHR 1-Cell Lithium Ion
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess