EN
  • EN
  • DE

DELL C27CW - Battery 11.1V SCV2000 SCV2020 SC4020

Part No DELL C27CW - Battery 11.1V SCV2000 SCV2020 SC4020
Manufacturer Dell
Catalog Battery
Description Battery 11.1V SCV2000 SCV2020 SC4020
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388493-DELL C27CW - Battery 11.1V SCV2000 SCV2020 SC4020
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C27CW - Battery 11.1V SCV2000 SCV2020 SC4020 CAD Model

Description

The DELL C27CW battery is a specialized power backup unit designed for Dell's SCV2000, SCV2020, and SC4020 storage arrays. Operating at 11.1V, this battery provides essential backup power to the arrays' controllers, ensuring uninterrupted operations and protection of data in the event of power loss. The ability to maintain controller cache data during such events is crucial for data integrity and prevents data loss or corruption. The C27CW battery is a key component of Dell's storage solutions, reinforcing the company's commitment to delivering reliable and secure data storage options. Its compatibility with specific Dell storage array models guarantees seamless integration and operational efficiency. The C27CW battery exemplifies Dell's dedication to advanced technology solutions that safeguard data against unexpected power interruptions, ensuring business continuity and data protection.

You May Also Be Interested in

EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess